Energizer Holdings, Inc. Cr1216 Lithium Coin Cell Battery; Battery Voltage Energizer ECR1216

Description
CR1216 Lithium Coin Cell Battery; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:34mAh; Battery Terminals:Flat Top; External Diameter:12.5mm; External Height:1.6mm; External Width:- RoHS Compliant: NA
Datasheet
Description
CR1216 Lithium Coin Cell Battery; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:34mAh; Battery Terminals:Flat Top; External Diameter:12.5mm; External Height:1.6mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cr1216 Lithium Coin Cell Battery; Battery Voltage Energizer - 05H4876 - Newark, An Avnet Company
Chicago, IL, United States
Cr1216 Lithium Coin Cell Battery; Battery Voltage Energizer
05H4876
Cr1216 Lithium Coin Cell Battery; Battery Voltage Energizer 05H4876
CR1216 Lithium Coin Cell Battery; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:34mAh; Battery Terminals:Flat Top; External Diameter:12.5mm; External Height:1.6mm; External Width:- RoHS Compliant: NA

CR1216 Lithium Coin Cell Battery; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:34mAh; Battery Terminals:Flat Top; External Diameter:12.5mm; External Height:1.6mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 05H4876
Product Name Cr1216 Lithium Coin Cell Battery; Battery Voltage Energizer
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1227 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details