Energizer Holdings, Inc. Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer E91FP-12

Description
ALKALINE ZN/MNO2 BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Width:- RoHS Compliant: NA
Datasheet
Description
ALKALINE ZN/MNO2 BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer - 50F2594 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer
50F2594
Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer 50F2594
ALKALINE ZN/MNO2 BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Width:- RoHS Compliant: NA

ALKALINE ZN/MNO2 BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 50F2594
Product Name Alkaline Zn/mno2 Battery, 1.5V, Aa; Battery Voltage Energizer
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Lead Acid Batteries - 1891578 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Vrla agm
Capacity 27 ampere-hr
Width / Diameter 6.54 inch (166 mm)
View Details