Energizer Holdings, Inc. Alkaline Battery, 1.5V, N; Battery Voltage Energizer E90BP-2

Description
ALKALINE BATTERY, 1.5V, N; Battery Voltage:1.5V; Battery Size Code:N; Battery Technology:Alkaline; Battery Capacity:1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:12mm; External Height:30.2mm; Weight:9g RoHS Compliant: NA
Datasheet
Description
ALKALINE BATTERY, 1.5V, N; Battery Voltage:1.5V; Battery Size Code:N; Battery Technology:Alkaline; Battery Capacity:1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:12mm; External Height:30.2mm; Weight:9g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5V, N; Battery Voltage Energizer - 50F115 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5V, N; Battery Voltage Energizer
50F115
Alkaline Battery, 1.5V, N; Battery Voltage Energizer 50F115
ALKALINE BATTERY, 1.5V, N; Battery Voltage:1.5V; Battery Size Code:N; Battery Technology:Alkaline; Battery Capacity:1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:12mm; External Height:30.2mm; Weight:9g RoHS Compliant: NA

ALKALINE BATTERY, 1.5V, N; Battery Voltage:1.5V; Battery Size Code:N; Battery Technology:Alkaline; Battery Capacity:1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:12mm; External Height:30.2mm; Weight:9g RoHS Compliant: NA

Supplier's Site Datasheet
Battery; Zinc-Manganese Dioxide; 1.5 V;1000 mAh; -18 degC; degC; 0.2; 0.3 Oz - 70145506 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Zinc-Manganese Dioxide; 1.5 V;1000 mAh; -18 degC; degC; 0.2; 0.3 Oz
70145506
Battery; Zinc-Manganese Dioxide; 1.5 V;1000 mAh; -18 degC; degC; 0.2; 0.3 Oz 70145506
Zinc-Manganese Dioxide Battery, 1.5 V Battery Voltage, 1000 mAh Capacity Operating temperature -18 °C to +55 °C 0.3 Oz. weight. Plastic label jacket.

Zinc-Manganese Dioxide Battery, 1.5 V Battery Voltage, 1000 mAh Capacity

  • Operating temperature -18 °C to +55 °C
    0.3 Oz. weight. Plastic label jacket.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 50F115 70145506
Product Name Alkaline Battery, 1.5V, N; Battery Voltage Energizer Battery; Zinc-Manganese Dioxide; 1.5 V;1000 mAh; -18 degC; degC; 0.2; 0.3 Oz
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes N N; 2/3AA
Voltage 1.5 volts
Capacity 1 ampere-hr 1 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10193 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details