HEADLIGHT TORCH, 225LUMEN, LED LIGHT; Torch Type:Head Light; Light Source:LED; Lumen Output:200lm; Beam Effective Distance:70m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flashlights |
| Product Number | 80Y4833 |
| Product Name | Headlight Torch, 225Lumen, Led Light; Torch Type Energizer |
| Flashlight Type | LED Flashlight; LED |