Energizer Holdings, Inc. Alkaline Battery, 1.5V, Size C, 2Pk; Battery Voltage Energizer E300129500

Description
ALKALINE BATTERY, 1.5V, SIZE C, 2PK; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm; RoHS Compliant: NA
Datasheet
Description
ALKALINE BATTERY, 1.5V, SIZE C, 2PK; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5V, Size C, 2Pk; Battery Voltage Energizer - 80Y4826 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5V, Size C, 2Pk; Battery Voltage Energizer
80Y4826
Alkaline Battery, 1.5V, Size C, 2Pk; Battery Voltage Energizer 80Y4826
ALKALINE BATTERY, 1.5V, SIZE C, 2PK; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm; RoHS Compliant: NA

ALKALINE BATTERY, 1.5V, SIZE C, 2PK; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 80Y4826
Product Name Alkaline Battery, 1.5V, Size C, 2Pk; Battery Voltage Energizer
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1403 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details