Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) CR1025

Description
Coin, 10.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 10.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - N031-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
N031-ND
Batteries Non-Rechargeable (Primary) N031-ND
Coin, 10.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 10.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Batteries Non - Rechargeable (Primary) - CR1025 - 1163010-CR1025 - Win Source Electronics
Laguna Hills, CA, United States
Batteries Non - Rechargeable (Primary) - CR1025
1163010-CR1025
Batteries Non - Rechargeable (Primary) - CR1025 1163010-CR1025
Manufacturer: Energizer Battery Company Win Source Part Number: 1163010-CR1025 Manufacturer Homepage: www.energizer.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Energizer Battery Company
Win Source Part Number: 1163010-CR1025
Manufacturer Homepage: www.energizer.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Battery Products - Batteries Non-Rechargeable (Primary) - CR1025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR1025
Battery Products - Batteries Non-Rechargeable (Primary) CR1025
BATTERY LITHIUM 3V COIN 10MM

BATTERY LITHIUM 3V COIN 10MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number N031-ND 1163010-CR1025 CR1025
Product Name Batteries Non-Rechargeable (Primary) Batteries Non - Rechargeable (Primary) - CR1025 Battery Products - Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.0300 ampere-hr 0.0300 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1328 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details