Energizer Holdings, Inc. Battery COMP-L92

Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 1250mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Pressure Height: Length: Width: Weight: 0.4 oz
Description
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 1250mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Pressure Height: Length: Width: Weight: 0.4 oz

Suppliers

Company
Product
Description
Supplier Links
Battery - COMP-L92 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
COMP-L92
Battery COMP-L92
Manufacturer: Product Category: Battery Rechargeable/Non Rechargeable: Output Voltage: 1.5V Capacity: 1250mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Pressure Height: Length: Width: Weight: 0.4 oz

Manufacturer:

Product Category: Battery

Rechargeable/Non Rechargeable:

Output Voltage: 1.5V

Capacity: 1250mAh

Battery Chemistry: Lithium

Cell Type: AA

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height:

Length:

Width:

Weight: 0.4 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-L92
Product Name Battery
Standard Cylindrical Battery Sizes AA
Unlock Full Specs
to access all available technical data

Similar Products

9V Rechargeable Batteries - 6708757 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 9V
Specialty Cells 9v
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
EXTERNAL BATTERY MODULES - EBM FA10214 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 8.5 ampere-hr
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details