Energizer Holdings, Inc. Battery, Non Rechargeable, 1.5V, Aa; Battery Voltage Energizer ALK-AA-EVIND-BOX

Description
BATTERY, NON RECHARGEABLE, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.24mm; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.24mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 1.5V, Aa; Battery Voltage Energizer - 60AC4589 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 1.5V, Aa; Battery Voltage Energizer
60AC4589
Battery, Non Rechargeable, 1.5V, Aa; Battery Voltage Energizer 60AC4589
BATTERY, NON RECHARGEABLE, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.24mm; External Width:- RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.24mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4589
Product Name Battery, Non Rechargeable, 1.5V, Aa; Battery Voltage Energizer
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
48V Industrial Swappable Battery (1000) -  - Green Cubes Technology
Specs
Voltage 52 volts
Capacity 20 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details