The Energizer A544 is a manganese dioxide battery with a nominal voltage of 6.0 volts, designed specifically for photo use. It has a typical capacity of 152 mAh when discharged at 27k ohms at 21°C. The battery consists of four LR44 cells in series and has a typical weight of 9.8 grams and a volume of 3.3 cubic centimeters. The battery features a metal jacket and is compliant with ANSI/NEDA-1414A and IEC-4LR44 standards. Its continuous discharge characteristics indicate a typical load of 0.187 mA. This battery is suitable for applications requiring compact power sources with specific voltage and capacity needs.
BATTERY, MANGANESE DIOXIDE, 6V, 1414A, 4LR44; Battery Voltage:6V; Battery Size Code:4LR44; Battery Technology:Manganese
| Newark, An Avnet Company | |
|---|---|
| Product Category | Batteries |
| Product Number | 83T0340 |
| Product Name | Battery, Manganese Dioxide, 6V, 1414A, 4Lr44; Battery Voltage Energizer |
| Primary Batteries | Manganese Dioxide |