Energizer Holdings, Inc. Zinc Carbon Battery, 12V, Lantern; Battery Voltage Energizer 732

Description
ZINC CARBON BATTERY, 12V, LANTERN; Battery Voltage:12V; Battery Size Code:F; Battery Technology:Alkaline; Battery Capacity:7.5Ah; Battery Terminals:Screw Post; External Diameter:-; External Height:112.7mm; External Width:136.5mm RoHS Compliant: NA
Datasheet
Description
ZINC CARBON BATTERY, 12V, LANTERN; Battery Voltage:12V; Battery Size Code:F; Battery Technology:Alkaline; Battery Capacity:7.5Ah; Battery Terminals:Screw Post; External Diameter:-; External Height:112.7mm; External Width:136.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zinc Carbon Battery, 12V, Lantern; Battery Voltage Energizer - 03F7103 - Newark, An Avnet Company
Chicago, IL, United States
Zinc Carbon Battery, 12V, Lantern; Battery Voltage Energizer
03F7103
Zinc Carbon Battery, 12V, Lantern; Battery Voltage Energizer 03F7103
ZINC CARBON BATTERY, 12V, LANTERN; Battery Voltage:12V; Battery Size Code:F; Battery Technology:Alkaline; Battery Capacity:7.5Ah; Battery Terminals:Screw Post; External Diameter:-; External Height:112.7mm; External Width:136.5mm RoHS Compliant: NA

ZINC CARBON BATTERY, 12V, LANTERN; Battery Voltage:12V; Battery Size Code:F; Battery Technology:Alkaline; Battery Capacity:7.5Ah; Battery Terminals:Screw Post; External Diameter:-; External Height:112.7mm; External Width:136.5mm RoHS Compliant: NA

Supplier's Site Datasheet
CARBON ZINC BATTERY - 70145550 - Allied Electronics, Inc.
Fort Worth, TX, USA
CARBON ZINC BATTERY
70145550
CARBON ZINC BATTERY 70145550
CARBON ZINC BATTERY

CARBON ZINC BATTERY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 03F7103 70145550
Product Name Zinc Carbon Battery, 12V, Lantern; Battery Voltage Energizer CARBON ZINC BATTERY
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes F 2/3AA
Voltage 12 volts 12 volts
Capacity 7.5 ampere-hr 7.5 ampere-hr
Height 4.44 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
SAFEFlex GSE Batteries - FBP-1800-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 50 inch (1270 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details