Energizer Holdings, Inc. Head Light, 41Lm, 32M, 3 X Aaa Bat; Product Range Energizer 632648

Description
HEAD LIGHT, 41LM, 32M, 3 X AAA BAT; Product Range:-; SVHC:No SVHC (27-Jun-2018); Battery Voltage:4.5V; Beam Effective Distance:32m; External Depth:40mm; External Length / Height:67mm; Height:45mm; Light Source:LED; Lumen Output:41lm;RoHS Compliant: NA
Datasheet
Description
HEAD LIGHT, 41LM, 32M, 3 X AAA BAT; Product Range:-; SVHC:No SVHC (27-Jun-2018); Battery Voltage:4.5V; Beam Effective Distance:32m; External Depth:40mm; External Length / Height:67mm; Height:45mm; Light Source:LED; Lumen Output:41lm;RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Head Light, 41Lm, 32M, 3 X Aaa Bat; Product Range Energizer - 70AC3761 - Newark, An Avnet Company
Chicago, IL, United States
Head Light, 41Lm, 32M, 3 X Aaa Bat; Product Range Energizer
70AC3761
Head Light, 41Lm, 32M, 3 X Aaa Bat; Product Range Energizer 70AC3761
HEAD LIGHT, 41LM, 32M, 3 X AAA BAT; Product Range:-; SVHC:No SVHC (27-Jun-2018); Battery Voltage:4.5V; Beam Effective Distance:32m; External Depth:40mm; External Length / Height:67mm; Height:45mm; Light Source:LED; Lumen Output:41lm;RoHS Compliant: NA

HEAD LIGHT, 41LM, 32M, 3 X AAA BAT; Product Range:-; SVHC:No SVHC (27-Jun-2018); Battery Voltage:4.5V; Beam Effective Distance:32m; External Depth:40mm; External Length / Height:67mm; Height:45mm; Light Source:LED; Lumen Output:41lm;RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 70AC3761
Product Name Head Light, 41Lm, 32M, 3 X Aaa Bat; Product Range Energizer
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 642831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Cordless Fluorescent Area Light - DC527 - DEWALT Industrial Tool Co.
Specs
Power Source Battery
Lamp Type Fluorescent
View Details