9 V Battery, Capacity 625 mAh, Operating Temperature -18 to +55 °C, Metal Jacket
ALKALINE ZN/MNO2 BATTERY, 9V; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline;
BATTERY ALKALINE 9V 1
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries |
| Product Number | 70145502 | 50F120 | 522BP |
| Product Name | Battery; Alkaline Zinc-Manganese Dioxide; 9 V; 625 mAh; -18 degC; 55 degC; 1.3 | Alkaline Zn/mno2 Battery, 9V; Battery Voltage Energizer | Battery Products - Batteries Rechargeable (Secondary) |
| Primary Batteries | Alkaline-manganese Dioxide | Alkaline-manganese Dioxide; Alkaline | Alkaline-manganese Dioxide; Alkaline Manganese Dioxide |
| Standard Cylindrical Battery Sizes | 2/3AA; 9V | 9V | 9V |
| Capacity | 0.6250 ampere-hr | 0.6250 ampere-hr |