Energizer Holdings, Inc. Battery Products - Batteries Rechargeable (Secondary) 522BP-2

Description
BATTERY ALKALINE 9V 2
Datasheet
Description
BATTERY ALKALINE 9V 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
522BP-2
Battery Products - Batteries Rechargeable (Secondary) 522BP-2
BATTERY ALKALINE 9V 2

BATTERY ALKALINE 9V 2

Supplier's Site
Alkaline Zn/mno2 Battery, 9V; Battery Voltage Energizer - 17C5580 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Zn/mno2 Battery, 9V; Battery Voltage Energizer
17C5580
Alkaline Zn/mno2 Battery, 9V; Battery Voltage Energizer 17C5580
ALKALINE ZN/MNO2 BATTERY, 9V; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:625mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:26.5mm RoHS Compliant: NA

ALKALINE ZN/MNO2 BATTERY, 9V; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:625mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:26.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 522BP-2 17C5580
Product Name Battery Products - Batteries Rechargeable (Secondary) Alkaline Zn/mno2 Battery, 9V; Battery Voltage Energizer
Primary Batteries Alkaline-manganese Dioxide; Alkaline Manganese Dioxide Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Batteries - 8010718 - RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes A27
Specialty Cells A27
View Details