Energizer Holdings, Inc. Zinc Carbon Battery, 22.5V; Battery Voltage Energizer 505

Description
ZINC CARBON BATTERY, 22.5V; Battery Voltage:22.5V; Battery Size Code:15F15; Battery Technology:Alkaline; Battery Capacity:60mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:50.9mm; External Width:15.9mm RoHS Compliant: NA
Datasheet
Description
ZINC CARBON BATTERY, 22.5V; Battery Voltage:22.5V; Battery Size Code:15F15; Battery Technology:Alkaline; Battery Capacity:60mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:50.9mm; External Width:15.9mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zinc Carbon Battery, 22.5V; Battery Voltage Energizer - 03F7087 - Newark, An Avnet Company
Chicago, IL, United States
Zinc Carbon Battery, 22.5V; Battery Voltage Energizer
03F7087
Zinc Carbon Battery, 22.5V; Battery Voltage Energizer 03F7087
ZINC CARBON BATTERY, 22.5V; Battery Voltage:22.5V; Battery Size Code:15F15; Battery Technology:Alkaline; Battery Capacity:60mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:50.9mm; External Width:15.9mm RoHS Compliant: NA

ZINC CARBON BATTERY, 22.5V; Battery Voltage:22.5V; Battery Size Code:15F15; Battery Technology:Alkaline; Battery Capacity:60mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:50.9mm; External Width:15.9mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 03F7087
Product Name Zinc Carbon Battery, 22.5V; Battery Voltage Energizer
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1413 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details
Rechargeable Battery Packs - 2602997 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 6 volts
View Details