Energizer Holdings, Inc. Battery; Zinc-Manganese Dioxide; 300 V;140 mAh 493

Description
Battery, 300 V Rated Voltage, 140 mAh capacity Zinc-manganese dioxide chemical system 15.8 Oz. average weight. Paper jacket.
Datasheet
Description
Battery, 300 V Rated Voltage, 140 mAh capacity Zinc-manganese dioxide chemical system 15.8 Oz. average weight. Paper jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery; Zinc-Manganese Dioxide; 300 V;140 mAh - 70145509 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Zinc-Manganese Dioxide; 300 V;140 mAh
70145509
Battery; Zinc-Manganese Dioxide; 300 V;140 mAh 70145509
Battery, 300 V Rated Voltage, 140 mAh capacity Zinc-manganese dioxide chemical system 15.8 Oz. average weight. Paper jacket.

Battery, 300 V Rated Voltage, 140 mAh capacity

  • Zinc-manganese dioxide chemical system
    15.8 Oz. average weight. Paper jacket.
Supplier's Site
Zinc Carbon Battery, 300V; Battery Voltage Energizer - 03F7093 - Newark, An Avnet Company
Chicago, IL, United States
Zinc Carbon Battery, 300V; Battery Voltage Energizer
03F7093
Zinc Carbon Battery, 300V; Battery Voltage Energizer 03F7093
ZINC CARBON BATTERY, 300V; Battery Voltage:300V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:140mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:99.2mm; External Width:68.3mm RoHS Compliant: NA

ZINC CARBON BATTERY, 300V; Battery Voltage:300V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:140mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:99.2mm; External Width:68.3mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 70145509 03F7093
Product Name Battery; Zinc-Manganese Dioxide; 300 V;140 mAh Zinc Carbon Battery, 300V; Battery Voltage Energizer
Secondary Batteries Rechargeable Zinc / Alkaline / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Voltage 300 volts 300 volts
Capacity 0.1400 ampere-hr 0.1400 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1407-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details
Lead Acid Batteries - 1891573 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Vrla agm
Capacity 12 ampere-hr
Width / Diameter 5.94 inch (151 mm)
View Details