Energizer Holdings, Inc. Zinc Carbon Battery, 22.5V; Battery Voltage Energizer 412

Description
ZINC CARBON BATTERY, 22.5V; Battery Voltage:22.5V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:140mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:51mm; External Width:26.2mm RoHS Compliant: NA
Datasheet
Description
ZINC CARBON BATTERY, 22.5V; Battery Voltage:22.5V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:140mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:51mm; External Width:26.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zinc Carbon Battery, 22.5V; Battery Voltage Energizer - 03F7086 - Newark, An Avnet Company
Chicago, IL, United States
Zinc Carbon Battery, 22.5V; Battery Voltage Energizer
03F7086
Zinc Carbon Battery, 22.5V; Battery Voltage Energizer 03F7086
ZINC CARBON BATTERY, 22.5V; Battery Voltage:22.5V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:140mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:51mm; External Width:26.2mm RoHS Compliant: NA

ZINC CARBON BATTERY, 22.5V; Battery Voltage:22.5V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:140mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:51mm; External Width:26.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 03F7086
Product Name Zinc Carbon Battery, 22.5V; Battery Voltage Energizer
Primary Batteries Zinc Carbon
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1802-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 13 inch (330 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details