Energizer Holdings, Inc. Battery, Silver Oxide, 1.55V, 1138So, Sr54; Battery Voltage Energizer 389BPZ

Description
BATTERY, SILVER OXIDE, 1.55V, 1138SO, SR54; Battery Voltage:1.55V; Battery Size Code:SR54; Battery Technology:Silver Oxide; Battery Capacity:85mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:3.05mm RoHS Compliant: NA
Datasheet
Description
BATTERY, SILVER OXIDE, 1.55V, 1138SO, SR54; Battery Voltage:1.55V; Battery Size Code:SR54; Battery Technology:Silver Oxide; Battery Capacity:85mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:3.05mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Silver Oxide, 1.55V, 1138So, Sr54; Battery Voltage Energizer - 61T7273 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Silver Oxide, 1.55V, 1138So, Sr54; Battery Voltage Energizer
61T7273
Battery, Silver Oxide, 1.55V, 1138So, Sr54; Battery Voltage Energizer 61T7273
BATTERY, SILVER OXIDE, 1.55V, 1138SO, SR54; Battery Voltage:1.55V; Battery Size Code:SR54; Battery Technology:Silver Oxide; Battery Capacity:85mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:3.05mm RoHS Compliant: NA

BATTERY, SILVER OXIDE, 1.55V, 1138SO, SR54; Battery Voltage:1.55V; Battery Size Code:SR54; Battery Technology:Silver Oxide; Battery Capacity:85mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:3.05mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 61T7273
Product Name Battery, Silver Oxide, 1.55V, 1138So, Sr54; Battery Voltage Energizer
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Standard Cylindrical Battery Sizes SR54
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
AA Batteries - 358675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Voltage 1.5 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details