1.5 V to 3 V Voltage Battery, Silver Oxide, Lithium, Manganese Dioxide Chemical System, Battery
All the batteries listed below are guaranteed fresh when they leave our stock and carry additional manufacturer's guarantees. Made to high standards and fully inspected, these batteries are of the highest quality.
Silver oxide, lithium, manganese dioxide chemical system.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Batteries |
| Product Number | 70145529 |
| Product Name | Battery; Silver Oxide; 1.5 V; 150 mAh (Typ.); 0.57 cu.cm (Typ.); 2.3 g (Typ.) |
| Secondary Batteries | Silver Oxide |
| Standard Cylindrical Battery Sizes | 2/3AA |
| Specialty Cells | Coin Cell or Button Cell |