Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) 357-303TZ

Description
Coin, 11.6mm Silver Oxide 1.55V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 11.6mm Silver Oxide 1.55V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 357-303TZ-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
357-303TZ-ND
Batteries Non-Rechargeable (Primary) 357-303TZ-ND
Coin, 11.6mm Silver Oxide 1.55V Battery Non-Rechargeable (Primary)

Coin, 11.6mm Silver Oxide 1.55V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - 357-303TZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
357-303TZ
Battery Products - Batteries Non-Rechargeable (Primary) 357-303TZ
BATT SILVER OX 1.55V COIN 11.6MM

BATT SILVER OX 1.55V COIN 11.6MM

Supplier's Site
Battery, Silver Oxide, 1.55V, Sr44; Battery Voltage Energizer - 30C3007 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Silver Oxide, 1.55V, Sr44; Battery Voltage Energizer
30C3007
Battery, Silver Oxide, 1.55V, Sr44; Battery Voltage Energizer 30C3007
BATTERY, SILVER OXIDE, 1.55V, SR44; Battery Voltage:1.55V; Battery Size Code:SR44; Battery Technology:Silver Oxide; Battery Capacity:150mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA

BATTERY, SILVER OXIDE, 1.55V, SR44; Battery Voltage:1.55V; Battery Size Code:SR44; Battery Technology:Silver Oxide; Battery Capacity:150mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number 357-303TZ-ND 357-303TZ 30C3007
Product Name Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Battery, Silver Oxide, 1.55V, Sr44; Battery Voltage Energizer
Primary Batteries SilverOxide SilverOxide; Silver Oxide SilverOxide; Silver Oxide
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.1500 ampere-hr 0.1500 ampere-hr 0.1500 ampere-hr
Standard Cylindrical Battery Sizes Coin, 11.6mm SR44
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 1890274 - RS Components, Ltd.
Specs
Capacity 12 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
SAFEFlex GSE Batteries - FBP-1371-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details