Energizer Holdings, Inc. Silver Oxide Battery; Battery Voltage Energizer 357-303

Description
SILVER OXIDE BATTERY; Battery Voltage:1.5V; Battery Size Code:Button Cell; Battery Technology:Silver Oxide; Battery Capacity:150mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:7.2mm; Pack Quantity:1RoHS Compliant: NA
Datasheet
Description
SILVER OXIDE BATTERY; Battery Voltage:1.5V; Battery Size Code:Button Cell; Battery Technology:Silver Oxide; Battery Capacity:150mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:7.2mm; Pack Quantity:1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Oxide Battery; Battery Voltage Energizer - 33P3980 - Newark, An Avnet Company
Chicago, IL, United States
Silver Oxide Battery; Battery Voltage Energizer
33P3980
Silver Oxide Battery; Battery Voltage Energizer 33P3980
SILVER OXIDE BATTERY; Battery Voltage:1.5V; Battery Size Code:Button Cell; Battery Technology:Silver Oxide; Battery Capacity:150mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:7.2mm; Pack Quantity:1RoHS Compliant: NA

SILVER OXIDE BATTERY; Battery Voltage:1.5V; Battery Size Code:Button Cell; Battery Technology:Silver Oxide; Battery Capacity:150mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:7.2mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 33P3980
Product Name Silver Oxide Battery; Battery Voltage Energizer
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Standard Cylindrical Battery Sizes Button Cell
Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Batteries - 325793 - RS Components, Ltd.
Specs
Voltage 3 volts
View Details
EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details