Energizer Holdings, Inc. Zinc Carbon Battery, 9V; Battery Voltage Energizer 276

Description
ZINC CARBON BATTERY, 9V; Battery Voltage:9V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:5Ah; Battery Terminals:Snap Contact; External Diameter:-; External Height:80.2mm; External Width:51.6mm; Weight:- RoHS Compliant: NA
Datasheet
Description
ZINC CARBON BATTERY, 9V; Battery Voltage:9V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:5Ah; Battery Terminals:Snap Contact; External Diameter:-; External Height:80.2mm; External Width:51.6mm; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zinc Carbon Battery, 9V; Battery Voltage Energizer - 03F7062 - Newark, An Avnet Company
Chicago, IL, United States
Zinc Carbon Battery, 9V; Battery Voltage Energizer
03F7062
Zinc Carbon Battery, 9V; Battery Voltage Energizer 03F7062
ZINC CARBON BATTERY, 9V; Battery Voltage:9V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:5Ah; Battery Terminals:Snap Contact; External Diameter:-; External Height:80.2mm; External Width:51.6mm; Weight:- RoHS Compliant: NA

ZINC CARBON BATTERY, 9V; Battery Voltage:9V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:5Ah; Battery Terminals:Snap Contact; External Diameter:-; External Height:80.2mm; External Width:51.6mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 03F7062
Product Name Zinc Carbon Battery, 9V; Battery Voltage Energizer
Primary Batteries Zinc Carbon
Unlock Full Specs
to access all available technical data

Similar Products