Energizer Holdings, Inc. Zinc Carbon Battery, 9V; Battery Voltage Energizer 246

Description
ZINC CARBON BATTERY, 9V; Battery Voltage:9V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:850mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:69.9mm; External Width:34.1mm; Weight:- RoHS Compliant: NA
Datasheet
Description
ZINC CARBON BATTERY, 9V; Battery Voltage:9V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:850mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:69.9mm; External Width:34.1mm; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zinc Carbon Battery, 9V; Battery Voltage Energizer - 03F7061 - Newark, An Avnet Company
Chicago, IL, United States
Zinc Carbon Battery, 9V; Battery Voltage Energizer
03F7061
Zinc Carbon Battery, 9V; Battery Voltage Energizer 03F7061
ZINC CARBON BATTERY, 9V; Battery Voltage:9V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:850mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:69.9mm; External Width:34.1mm; Weight:- RoHS Compliant: NA

ZINC CARBON BATTERY, 9V; Battery Voltage:9V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:850mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:69.9mm; External Width:34.1mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet
Battery; Zinc-Manganese Dioxide; 9 V; 850 mAh to 0.8 Volts/Cell; Paper; 3.1 Oz. - 70145517 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Zinc-Manganese Dioxide; 9 V; 850 mAh to 0.8 Volts/Cell; Paper; 3.1 Oz.
70145517
Battery; Zinc-Manganese Dioxide; 9 V; 850 mAh to 0.8 Volts/Cell; Paper; 3.1 Oz. 70145517
Zinc-Manganese Dioxide (Zn⁄Mn02 )Battery, 9.0 Volts, Average Weight- 88 grams All the batteries listed below are guaranteed fresh when they leave our stock and carry additional manufacturer's guarantees. Made to high standards and fully inspected, these batteries are of the highest quality.

Zinc-Manganese Dioxide (Zn⁄Mn02 )Battery, 9.0 Volts, Average Weight- 88 grams
All the batteries listed below are guaranteed fresh when they leave our stock and carry additional manufacturer's guarantees. Made to high standards and fully inspected, these batteries are of the highest quality.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 03F7061 70145517
Product Name Zinc Carbon Battery, 9V; Battery Voltage Energizer Battery; Zinc-Manganese Dioxide; 9 V; 850 mAh to 0.8 Volts/Cell; Paper; 3.1 Oz.
Primary Batteries Zinc Carbon
Voltage 9 volts 9 volts
Capacity 0.8500 ampere-hr 0.8500 ampere-hr
Height 2.75 inch (69.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details