SCREW TOP LANTERN; Flashlight Type:Stand Support Light; Light Source:-; Lumen Output:51lm; Power Source:Rechargeable Alkaline Screwtop Battery; Flashlight Body Material:-; Product Range:-; Colour:Black; Length:9.4"; Number of Lamps:1RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flashlights |
| Product Number | 31M8668 |
| Product Name | Screw Top Lantern; Flashlight Type Energizer |