Energizer Holdings, Inc. Zinc Manganese Dioxide Battery 6V F; Battery Voltage Energizer 1231

Description
ZINC MANGANESE DIOXIDE BATTERY 6V F; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:22Ah; Battery Terminals:Screw Post; External Diameter:-; External Height:127mm; External Width:136.5mm RoHS Compliant: NA
Datasheet
Description
ZINC MANGANESE DIOXIDE BATTERY 6V F; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:22Ah; Battery Terminals:Screw Post; External Diameter:-; External Height:127mm; External Width:136.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zinc Manganese Dioxide Battery 6V F; Battery Voltage Energizer - 44F968 - Newark, An Avnet Company
Chicago, IL, United States
Zinc Manganese Dioxide Battery 6V F; Battery Voltage Energizer
44F968
Zinc Manganese Dioxide Battery 6V F; Battery Voltage Energizer 44F968
ZINC MANGANESE DIOXIDE BATTERY 6V F; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:22Ah; Battery Terminals:Screw Post; External Diameter:-; External Height:127mm; External Width:136.5mm RoHS Compliant: NA

ZINC MANGANESE DIOXIDE BATTERY 6V F; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:22Ah; Battery Terminals:Screw Post; External Diameter:-; External Height:127mm; External Width:136.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 44F968
Product Name Zinc Manganese Dioxide Battery 6V F; Battery Voltage Energizer
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Button Batteries - 1839487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br2477a
Capacity 1 ampere-hr
Width / Diameter 0.9646 inch (24.5 mm)
View Details