Energizer Holdings, Inc. Batteries Non-Rechargeable (Primary) 1209

Description
Lantern Zinc Carbon 6V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Lantern Zinc Carbon 6V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - N206-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
N206-ND
Batteries Non-Rechargeable (Primary) N206-ND
Lantern Zinc Carbon 6V Battery Non-Rechargeable (Primary)

Lantern Zinc Carbon 6V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Zinc Carbon Battery, 6V, F; Battery Voltage Energizer - 49F1222 - Newark, An Avnet Company
Chicago, IL, United States
Zinc Carbon Battery, 6V, F; Battery Voltage Energizer
49F1222
Zinc Carbon Battery, 6V, F; Battery Voltage Energizer 49F1222
ZINC CARBON BATTERY, 6V, F; Battery Voltage:6V; Battery Size Code:F; Battery Technology:Zinc Carbon; Battery Capacity:11Ah; Battery Terminals:Spring; External Diameter:65mm; External Height:103.2mm; External Width:68.2mm; Weight:600gRoHS Compliant: NA

ZINC CARBON BATTERY, 6V, F; Battery Voltage:6V; Battery Size Code:F; Battery Technology:Zinc Carbon; Battery Capacity:11Ah; Battery Terminals:Spring; External Diameter:65mm; External Height:103.2mm; External Width:68.2mm; Weight:600gRoHS Compliant: NA

Supplier's Site Datasheet
Battery; Zinc-Manganese Dioxide; 6 V; 11 Ah to 0.8 V/Cell; -18 degC; degC; 30 - 70145516 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Zinc-Manganese Dioxide; 6 V; 11 Ah to 0.8 V/Cell; -18 degC; degC; 30
70145516
Battery; Zinc-Manganese Dioxide; 6 V; 11 Ah to 0.8 V/Cell; -18 degC; degC; 30 70145516
Zinc Manganese Dioxide Chemical Battery 6 V battery voltage Internal resistance vs temperature is an approximation of the battery’s actual internal resistance.It is sensitive to loads and operator technique. This battery will pass through a cylindrical tube 82.6 diameter and 101.6 long.

Zinc Manganese Dioxide Chemical Battery

  • 6 V battery voltage
    Internal resistance vs temperature is an approximation of the battery’s actual internal resistance.It is sensitive to loads and operator technique. This battery will pass through a cylindrical tube 82.6 diameter and 101.6 long.
Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - 1209 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
1209
Battery Products - Batteries Non-Rechargeable (Primary) 1209
BATTERY ZINC CARBON 6V

BATTERY ZINC CARBON 6V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries Batteries
Product Number N206-ND 49F1222 70145516 1209
Product Name Batteries Non-Rechargeable (Primary) Zinc Carbon Battery, 6V, F; Battery Voltage Energizer Battery; Zinc-Manganese Dioxide; 6 V; 11 Ah to 0.8 V/Cell; -18 degC; degC; 30 Battery Products - Batteries Non-Rechargeable (Primary)
Standard Cylindrical Battery Sizes 6V F 2/3AA 6V
Application General Purpose
Capacity 11 ampere-hr 11 ampere-hr 11 ampere-hr 11 ampere-hr
Primary Batteries Zinc Carbon Zinc-carbon (Leclanché); Zinc Carbon
Voltage 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Batteries - 276292 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 7.2 volts
Capacity 2 ampere-hr
View Details