Energizer Holdings, Inc. Flashlights 1151L

Description
"Flashlight Standard Style Krypton 7, 11 Lumens AA (Requires 2) 6.02"" (152.9mm)"
Request a Quote Datasheet
Description
"Flashlight Standard Style Krypton 7, 11 Lumens AA (Requires 2) 6.02"" (152.9mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlights - 1151L-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
1151L-ND
Flashlights 1151L-ND
"Flashlight Standard Style Krypton 7, 11 Lumens AA (Requires 2) 6.02"" (152.9mm)"

"Flashlight Standard Style Krypton 7, 11 Lumens AA (Requires 2) 6.02"" (152.9mm)"

Buy Now Datasheet
Industrial Flashlight; Flashlight Type Energizer - 92F1651 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Flashlight; Flashlight Type Energizer
92F1651
Industrial Flashlight; Flashlight Type Energizer 92F1651
INDUSTRIAL FLASHLIGHT; Flashlight Type:Hand Held; Light Source:-; Lumen Output:11lm; Power Source:AA Batteries x 2; Flashlight Body Material:-; Product Range:-; Battery Size Code:AA; Body Material:Polypropyle ne; Colour:Yellow RoHS Compliant: NA

INDUSTRIAL FLASHLIGHT; Flashlight Type:Hand Held; Light Source:-; Lumen Output:11lm; Power Source:AA Batteries x 2; Flashlight Body Material:-; Product Range:-; Battery Size Code:AA; Body Material:Polypropylene; Colour:Yellow RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number 1151L-ND 92F1651
Product Name Flashlights Industrial Flashlight; Flashlight Type Energizer
Flashlight Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1774447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Li-polymer
View Details
Streamlight Task-Light 3AA LED - Titanium - STL-51016 - Andax Industries
Specs
Flashlight Type LED Flashlight
Battery Size AA
Lumen 95 lm (7.57 cp)
View Details