Enercorp Instruments Ltd. Solid Core Current Transformers Sentry 100 Series

Description
Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps, conveyors, machine tools and any electrical load where an analogue representation is required over a range of currents. Current Transformers (Transducers) Solid Core Sentry 100 Series models are CSA approved and UL listed. Current Transformers Solid Core Sentry 100 Series comprises a current transformer, range selector, rectifier-filter, and scaling circuit. Each sensor has three basic user selectable ranges. The 0-5 VDC output is available on two 6-32 screw terminals.
Description
Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps, conveyors, machine tools and any electrical load where an analogue representation is required over a range of currents. Current Transformers (Transducers) Solid Core Sentry 100 Series models are CSA approved and UL listed. Current Transformers Solid Core Sentry 100 Series comprises a current transformer, range selector, rectifier-filter, and scaling circuit. Each sensor has three basic user selectable ranges. The 0-5 VDC output is available on two 6-32 screw terminals.

Suppliers

Company
Product
Description
Supplier Links
Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps, conveyors, machine tools and any electrical load where an analogue representation is required over a range of currents. Current Transformers (Transducers) Solid Core Sentry 100 Series models are CSA approved and UL listed. Current Transformers Solid Core Sentry 100 Series comprises a current transformer, range selector, rectifier-filter, and scaling circuit. Each sensor has three basic user selectable ranges. The 0-5 VDC output is available on two 6-32 screw terminals.

Solid Core Current Transformers with 0-5V output.
Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts.
Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps, conveyors, machine tools and any electrical load where an analogue representation is required over a range of currents. Current Transformers (Transducers) Solid Core Sentry 100 Series models are CSA approved and UL listed.
Current Transformers Solid Core Sentry 100 Series comprises a current transformer, range selector, rectifier-filter, and scaling circuit. Each sensor has three basic user selectable ranges. The 0-5 VDC output is available on two 6-32 screw terminals.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Current Transformers
Product Number Solid Core Current Transformers Sentry 100 Series
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4001/200-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
MODEL 8RL,1000:5 RATIO - 1411-8RL-102 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Current Transformers & Shunts - CG3761-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details