Enercorp Instruments Ltd. Industrial Temperature Sensors

Description
General Purpose Industrial Temperature Sensors Large Version This is the all purpose model of our Industrial Temperature Sensors line for general heavy duty industrial or commercial temperature measurement. It features a large threaded cast aluminum head with gasket. Electrical connections are made through the 3/4" NPT female opening suitable for piping or standard electrical fittings. The standard process connector is 1/2", although 3/4" NPT is available if specified at order time. The standard sheath is 1/4" O.D. stainless steel and other sizes are available to special order. The sheath length must be specified at order time. Industrial Temperature Sensors standard assembly is rated for measuring temperatures up to 200°C. 400°C and 600°C versions are available to special order. We use a thin film RTD sensor to DIN 43 760 or IEC 751 or wire wound if requested. This same construction is available in thermocouple version if required.
Description
General Purpose Industrial Temperature Sensors Large Version This is the all purpose model of our Industrial Temperature Sensors line for general heavy duty industrial or commercial temperature measurement. It features a large threaded cast aluminum head with gasket. Electrical connections are made through the 3/4" NPT female opening suitable for piping or standard electrical fittings. The standard process connector is 1/2", although 3/4" NPT is available if specified at order time. The standard sheath is 1/4" O.D. stainless steel and other sizes are available to special order. The sheath length must be specified at order time. Industrial Temperature Sensors standard assembly is rated for measuring temperatures up to 200°C. 400°C and 600°C versions are available to special order. We use a thin film RTD sensor to DIN 43 760 or IEC 751 or wire wound if requested. This same construction is available in thermocouple version if required.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Industrial Temperature Sensors Large Version This is the all purpose model of our Industrial Temperature Sensors line for general heavy duty industrial or commercial temperature measurement. It features a large threaded cast aluminum head with gasket. Electrical connections are made through the 3/4" NPT female opening suitable for piping or standard electrical fittings. The standard process connector is 1/2", although 3/4" NPT is available if specified at order time. The standard sheath is 1/4" O.D. stainless steel and other sizes are available to special order. The sheath length must be specified at order time. Industrial Temperature Sensors standard assembly is rated for measuring temperatures up to 200°C. 400°C and 600°C versions are available to special order. We use a thin film RTD sensor to DIN 43 760 or IEC 751 or wire wound if requested. This same construction is available in thermocouple version if required.

General Purpose Industrial Temperature Sensors Large Version

This is the all purpose model of our Industrial Temperature Sensors line for general heavy duty industrial or commercial temperature measurement. It features a large threaded cast aluminum head with gasket. Electrical connections are made through the 3/4" NPT female opening suitable for piping or standard electrical fittings.

The standard process connector is 1/2", although 3/4" NPT is available if specified at order time. The standard sheath is 1/4" O.D. stainless steel and other sizes are available to special order. The sheath length must be specified at order time.

Industrial Temperature Sensors standard assembly is rated for measuring temperatures up to 200°C. 400°C and 600°C versions are available to special order. We use a thin film RTD sensor to DIN 43 760 or IEC 751 or wire wound if requested. This same construction is available in thermocouple version if required.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Temperature Probes
Product Number Industrial Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple, Type J, 900Mm, 260Deg C; Thermocouple Type Advantech - 52AH6885 - Newark, An Avnet Company
Specs
Sensed Temperature ? to 500 F (? to 260 C)
Basic Element Used Thermocouple
Sensitive Length 36 inch (914 mm)
View Details
2 suppliers
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Basic Element Used RTD
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details