Enedo Inc. Led Driver, Ac-Dc, Cc, 73.5V, 25W; Power Supply Approvals Enedo RSLD035-6A

Description
LED DRIVER, AC-DC, CC, 73.5V, 25W; Power Supply Approvals:ITE; Output Power Max:25W; Output Voltage Max:73.5V; Output Current:1.75A; LED Driver Mode:Constant Current; Input Voltage Min:120V; Input Voltage Max:277V; Depth:27mm RoHS Compliant: Yes
Description
LED DRIVER, AC-DC, CC, 73.5V, 25W; Power Supply Approvals:ITE; Output Power Max:25W; Output Voltage Max:73.5V; Output Current:1.75A; LED Driver Mode:Constant Current; Input Voltage Min:120V; Input Voltage Max:277V; Depth:27mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Ac-Dc, Cc, 73.5V, 25W; Power Supply Approvals Enedo - 69R7353 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac-Dc, Cc, 73.5V, 25W; Power Supply Approvals Enedo
69R7353
Led Driver, Ac-Dc, Cc, 73.5V, 25W; Power Supply Approvals Enedo 69R7353
LED DRIVER, AC-DC, CC, 73.5V, 25W; Power Supply Approvals:ITE; Output Power Max:25W; Output Voltage Max:73.5V; Output Current:1.75A; LED Driver Mode:Constant Current; Input Voltage Min:120V; Input Voltage Max:277V; Depth:27mm RoHS Compliant: Yes

LED DRIVER, AC-DC, CC, 73.5V, 25W; Power Supply Approvals:ITE; Output Power Max:25W; Output Voltage Max:73.5V; Output Current:1.75A; LED Driver Mode:Constant Current; Input Voltage Min:120V; Input Voltage Max:277V; Depth:27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 69R7353
Product Name Led Driver, Ac-Dc, Cc, 73.5V, 25W; Power Supply Approvals Enedo
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 73.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details