Enedo Inc. Led Driver, Ac-Dc, Cc, 17.5V, 30.6W; Power Supply Approvals Enedo RSLD035-05

Description
LED DRIVER, AC-DC, CC, 17.5V, 30.6W; Power Supply Approvals:ITE; Output Power Max:30.6W; Output Voltage Max:17.5V; Output Current:1.75A; LED Driver Mode:Constant Current; Input Voltage Min:120V; Input Voltage Max:277V; Depth:27mm RoHS Compliant: Yes
Description
LED DRIVER, AC-DC, CC, 17.5V, 30.6W; Power Supply Approvals:ITE; Output Power Max:30.6W; Output Voltage Max:17.5V; Output Current:1.75A; LED Driver Mode:Constant Current; Input Voltage Min:120V; Input Voltage Max:277V; Depth:27mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Ac-Dc, Cc, 17.5V, 30.6W; Power Supply Approvals Enedo - 69R7352 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac-Dc, Cc, 17.5V, 30.6W; Power Supply Approvals Enedo
69R7352
Led Driver, Ac-Dc, Cc, 17.5V, 30.6W; Power Supply Approvals Enedo 69R7352
LED DRIVER, AC-DC, CC, 17.5V, 30.6W; Power Supply Approvals:ITE; Output Power Max:30.6W; Output Voltage Max:17.5V; Output Current:1.75A; LED Driver Mode:Constant Current; Input Voltage Min:120V; Input Voltage Max:277V; Depth:27mm RoHS Compliant: Yes

LED DRIVER, AC-DC, CC, 17.5V, 30.6W; Power Supply Approvals:ITE; Output Power Max:30.6W; Output Voltage Max:17.5V; Output Current:1.75A; LED Driver Mode:Constant Current; Input Voltage Min:120V; Input Voltage Max:277V; Depth:27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 69R7352
Product Name Led Driver, Ac-Dc, Cc, 17.5V, 30.6W; Power Supply Approvals Enedo
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 17.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227137 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details