LED DRIVER, AC-DC, CC, 16V, 16W; Power Supply Approvals:-; Output Power Max:16W; Output Voltage Max:16V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:135V; Product Range:TROPO SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 69R7347 |
| Product Name | Led Driver, Ac-Dc, Cc, 16V, 16W; Power Supply Approvals Enedo |
| Form Factor | Intgrated Circuit (IC) |
| Type | Constant Current |
| Input Voltage | 90 to 135 volts |