Enedo Inc. Led Driver, Ac-Dc, Cc, 12V, 10.8W; Power Supply Approvals Enedo RLDD015H-900L

Description
LED DRIVER, AC-DC, CC, 12V, 10.8W; Power Supply Approvals:ITE; Output Power Max:10.8W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:176V; Input Voltage Max:265V; Depth:29mm RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, AC-DC, CC, 12V, 10.8W; Power Supply Approvals:ITE; Output Power Max:10.8W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:176V; Input Voltage Max:265V; Depth:29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Ac-Dc, Cc, 12V, 10.8W; Power Supply Approvals Enedo - 69R7346 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac-Dc, Cc, 12V, 10.8W; Power Supply Approvals Enedo
69R7346
Led Driver, Ac-Dc, Cc, 12V, 10.8W; Power Supply Approvals Enedo 69R7346
LED DRIVER, AC-DC, CC, 12V, 10.8W; Power Supply Approvals:ITE; Output Power Max:10.8W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:176V; Input Voltage Max:265V; Depth:29mm RoHS Compliant: Yes

LED DRIVER, AC-DC, CC, 12V, 10.8W; Power Supply Approvals:ITE; Output Power Max:10.8W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:176V; Input Voltage Max:265V; Depth:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 69R7346
Product Name Led Driver, Ac-Dc, Cc, 12V, 10.8W; Power Supply Approvals Enedo
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details