Enedo Inc. Led Driver, Ac-Dc, Cc, 12V, 9.6W; Power Supply Approvals Enedo RLDD015H-800

Description
LED DRIVER, AC-DC, CC, 12V, 9.6W; Power Supply Approvals:ITE; Output Power Max:9.6W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:176V; Input Voltage Max:265V; Depth:29mm RoHS Compliant: Yes
Description
LED DRIVER, AC-DC, CC, 12V, 9.6W; Power Supply Approvals:ITE; Output Power Max:9.6W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:176V; Input Voltage Max:265V; Depth:29mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Ac-Dc, Cc, 12V, 9.6W; Power Supply Approvals Enedo - 69R7345 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac-Dc, Cc, 12V, 9.6W; Power Supply Approvals Enedo
69R7345
Led Driver, Ac-Dc, Cc, 12V, 9.6W; Power Supply Approvals Enedo 69R7345
LED DRIVER, AC-DC, CC, 12V, 9.6W; Power Supply Approvals:ITE; Output Power Max:9.6W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:176V; Input Voltage Max:265V; Depth:29mm RoHS Compliant: Yes

LED DRIVER, AC-DC, CC, 12V, 9.6W; Power Supply Approvals:ITE; Output Power Max:9.6W; Output Voltage Max:12V; Output Current:1.5A; LED Driver Mode:Constant Current; Input Voltage Min:176V; Input Voltage Max:265V; Depth:29mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 69R7345
Product Name Led Driver, Ac-Dc, Cc, 12V, 9.6W; Power Supply Approvals Enedo
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details