Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ENEDO INC.
MDP520-US56-PC -- AC DC CONVERTERS
Enedo Inc.
AC DC Converters
MDP520-US56-PC
Description
AC/DC CONVERTER 56V 5V 520W
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
AC/DC CONVERTER 56V 5V 520W
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
AC DC Converters
5915-MDP520-US56-PC-ND
AC DC Converters
5915-MDP520-US56-PC-ND
AC/DC CONVERTER 56V 5V 520W
AC/DC CONVERTER 56V 5V 520W
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
5915-MDP520-US56-PC-ND
Product Name
AC DC Converters
Type
AC/DC Converter; Medical Power Supply; 1
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bench Power Supplies
1233578
Specs
Regulatory Compliance
RoHS Compliant
DC Output Voltage
36.0 volts
DC Output Current
10 amps
View Details
Beckhoff Automation LLC
AMP8620-2005-0000 | Power supply module for AMP8000
View Details
Triad Magnetics
AC DC Desktop, Wall Power Adapters
WSU090-2500
Specs
Type
1
Form Factor
Wall Mount
Operating Temperature
0 to 40 C (32 to 104 F)
View Details
2
suppliers
Lake Shore Cryotronics, Inc.
Electromagnet Power Supply
Model 648
Specs
Type
DC Power Supply; Electromagnet Power Supply
Form Factor
Desktop / Free Standing
Phase
Three-Phase Power Supply
View Details