Eneflux Armtek Magnetics, Inc. Standard Channel Assembly Magnets SP-0606

Description
EAM can provide virtually any type of magnetic assembly or subassembly made from almost any type of magnetic material or combination of materials. EAM has developed a range of capabilities to offer magnetic assemblies with additional features to support our customers' needs. Using plastic injection molding or metal die casting it is possible to precisely incorporate spindles, bushes, gears and other inserts. Many other fabrication techniques such press fitting, gluing and over-molding are also available. Because of the nature of their design, magnetic assemblies can be over 30 times as strong as a magnet alone! One of the most popular and versatile is the round-base assembly. Perfect for mounting an antenna, securing a flag, or affixing a sign to a vehicle or building, round base assemblies are available in a wide variety of sizes and strengths. See our list of standard sizes, or contact us regarding custom assemblies. Typically, pull strength is tested against a flat steel plate, with the pull force exerted perpendicular to the surface of the plate. Different testing methods can yield different results, so it is a good idea to request a sample prior to making a final decision on the specific assembly you require.
Description
EAM can provide virtually any type of magnetic assembly or subassembly made from almost any type of magnetic material or combination of materials. EAM has developed a range of capabilities to offer magnetic assemblies with additional features to support our customers' needs. Using plastic injection molding or metal die casting it is possible to precisely incorporate spindles, bushes, gears and other inserts. Many other fabrication techniques such press fitting, gluing and over-molding are also available. Because of the nature of their design, magnetic assemblies can be over 30 times as strong as a magnet alone! One of the most popular and versatile is the round-base assembly. Perfect for mounting an antenna, securing a flag, or affixing a sign to a vehicle or building, round base assemblies are available in a wide variety of sizes and strengths. See our list of standard sizes, or contact us regarding custom assemblies. Typically, pull strength is tested against a flat steel plate, with the pull force exerted perpendicular to the surface of the plate. Different testing methods can yield different results, so it is a good idea to request a sample prior to making a final decision on the specific assembly you require.

Suppliers

Company
Product
Description
Supplier Links
Standard Channel Assembly Magnets - SP-0606 - Eneflux Armtek Magnetics, Inc.
Medford, NY, USA
Standard Channel Assembly Magnets
SP-0606
Standard Channel Assembly Magnets SP-0606
EAM can provide virtually any type of magnetic assembly or subassembly made from almost any type of magnetic material or combination of materials. EAM has developed a range of capabilities to offer magnetic assemblies with additional features to support our customers' needs. Using plastic injection molding or metal die casting it is possible to precisely incorporate spindles, bushes, gears and other inserts. Many other fabrication techniques such press fitting, gluing and over-molding are also available. Because of the nature of their design, magnetic assemblies can be over 30 times as strong as a magnet alone! One of the most popular and versatile is the round-base assembly. Perfect for mounting an antenna, securing a flag, or affixing a sign to a vehicle or building, round base assemblies are available in a wide variety of sizes and strengths. See our list of standard sizes, or contact us regarding custom assemblies. Typically, pull strength is tested against a flat steel plate, with the pull force exerted perpendicular to the surface of the plate. Different testing methods can yield different results, so it is a good idea to request a sample prior to making a final decision on the specific assembly you require.

EAM can provide virtually any type of magnetic assembly or subassembly made from almost any type of magnetic material or combination of materials.
EAM has developed a range of capabilities to offer magnetic assemblies with additional features to support our customers' needs. Using plastic injection molding or metal die casting it is possible to precisely incorporate spindles, bushes, gears and other inserts. Many other fabrication techniques such press fitting, gluing and over-molding are also available.
Because of the nature of their design, magnetic assemblies can be over 30 times as strong as a magnet alone! One of the most popular and versatile is the round-base assembly.
Perfect for mounting an antenna, securing a flag, or affixing a sign to a vehicle or building, round base assemblies are available in a wide variety of sizes and strengths. See our list of standard sizes, or contact us regarding custom assemblies.
Typically, pull strength is tested against a flat steel plate, with the pull force exerted perpendicular to the surface of the plate. Different testing methods can yield different results, so it is a good idea to request a sample prior to making a final decision on the specific assembly you require.

Supplier's Site
Ceramic Channel - SP-0606 - Magnet Kingdom
Medford, NY, USA
Ceramic Channel
SP-0606
Ceramic Channel SP-0606
Specifications: Material: Ceramic Shape: Channel Finish: Chrome Width: 0.906 inch Length: 3.000 inches Thickness: 0.250 inch Mounting: Threaded Nut Lift Strength: 22 lb. Machineable: No Impact Resistance: Moderate Weight: 1 lb.

Specifications:

Material: Ceramic

Shape: Channel

Finish: Chrome

Width: 0.906 inch

Length: 3.000 inches

Thickness: 0.250 inch

Mounting: Threaded Nut

Lift Strength: 22 lb.

Machineable: No

Impact Resistance: Moderate

Weight: 1 lb.

Supplier's Site

Technical Specifications

  Eneflux Armtek Magnetics, Inc. Magnet Kingdom
Product Category Industrial Magnets Industrial Magnets
Product Number SP-0606 SP-0606
Product Name Standard Channel Assembly Magnets Ceramic Channel
Industrial Magnets Magnetic Assembly Individual Magnets
Holding Force 22 lbs (9.98 kg)
Width 0.9060 inch (23.01 mm) 0.9060 inch (23.01 mm)
Length 3 inch (76.2 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
Neodymium Magnets - 291901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3150 inch (8 mm)
View Details