Magnet Kingdom Ceramic Round Base SP-0002A

Description
Specifications: Material: Ceramic Shape: Round Base Finish: Nickel Outer Diameter: 1.400 inch Inner Diameter: 0.300 inch Thickness: 0.281 inch Lift Strength: 15 lb. Grade: 5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.07 lb.
Description
Specifications: Material: Ceramic Shape: Round Base Finish: Nickel Outer Diameter: 1.400 inch Inner Diameter: 0.300 inch Thickness: 0.281 inch Lift Strength: 15 lb. Grade: 5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.07 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Round Base - SP-0002A - Magnet Kingdom
Medford, NY, USA
Ceramic Round Base
SP-0002A
Ceramic Round Base SP-0002A
Specifications: Material: Ceramic Shape: Round Base Finish: Nickel Outer Diameter: 1.400 inch Inner Diameter: 0.300 inch Thickness: 0.281 inch Lift Strength: 15 lb. Grade: 5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.07 lb.

Specifications:

Material: Ceramic

Shape: Round Base

Finish: Nickel

Outer Diameter: 1.400 inch

Inner Diameter: 0.300 inch

Thickness: 0.281 inch

Lift Strength: 15 lb.

Grade: 5

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.07 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number SP-0002A
Product Name Ceramic Round Base
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 5
Operating Temperature 572 F (300 C)
Geometry Round Base
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
Neodymium Magnets - 2192238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 3.29 lbs (1.49 kg)
Width 0.3150 inch (8 mm)
View Details