Magnet Kingdom Alnico Block SM-9981

Description
Specifications: Material: Alnico Shape: Block Finish: Ground Width: 0.160 inch Length: 0.400 inches Thickness: 0.160 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.002 lb.
Description
Specifications: Material: Alnico Shape: Block Finish: Ground Width: 0.160 inch Length: 0.400 inches Thickness: 0.160 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.002 lb.

Suppliers

Company
Product
Description
Supplier Links
Alnico Block - SM-9981 - Magnet Kingdom
Medford, NY, USA
Alnico Block
SM-9981
Alnico Block SM-9981
Specifications: Material: Alnico Shape: Block Finish: Ground Width: 0.160 inch Length: 0.400 inches Thickness: 0.160 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.002 lb.

Specifications:

Material: Alnico

Shape: Block

Finish: Ground

Width: 0.160 inch

Length: 0.400 inches

Thickness: 0.160 inch

Mounting: N/A

Grade: 8

MGOe: 4

Machineable: No

Maximum Operating Temperature: 550 °C

Impact Resistance: Moderate

Weight: 0.002 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number SM-9981
Product Name Alnico Block
Industrial Magnets Individual Magnets
Material Aluminum-Nickel-Cobalt
Magnet Grade 8
Operating Temperature 1022 F (550 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Neodymium Magnets - 291908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3937 inch (10 mm)
View Details