RM-1070 -- FLEXIBLE MAGNETIC SHEETING
Magnet Kingdom
Flexible Magnetic Sheeting
RM-1070
Description
Specifications: Material: Flexible Shape: Magnetic Sheeting Width: 24.375 inch Length: 50.000 feet Thickness: 0.015 inch Weight: 1 lb.
Plain, No Adhesive
Description
Specifications: Material: Flexible Shape: Magnetic Sheeting Width: 24.375 inch Length: 50.000 feet Thickness: 0.015 inch Weight: 1 lb.
Plain, No Adhesive
Suppliers
Specifications: Material: Flexible Shape: Magnetic Sheeting Width: 24.375 inch Length: 50.000 feet Thickness: 0.015 inch Weight: 1 lb.
Plain, No Adhesive
Specifications:
Material: Flexible
Shape: Magnetic Sheeting
Width: 24.375 inch
Length: 50.000 feet
Thickness: 0.015 inch
Weight: 1 lb.
Plain, No Adhesive
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
RM-1070 |
|
Product Name
|
Flexible Magnetic Sheeting |
|
Industrial Magnets
|
Individual Magnets
|
|
Geometry
|
Sheet/Slab
|
|
Width
|
24.38 inch (619 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
Manufacturing Method
Injection Molded
View Details
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Aluminum-Nickel-Cobalt
Manufacturing Method
Sintered or Cast
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details