Magnet Kingdom Flexible Magnetic Strip High Energy RM-1067

Description
Specifications: Material: Flexible Shape: Magnetic Strip High Energy Width: 2.000 inch Length: 100.000 feet Thickness: 0.120 inch Weight: 1 lb. Pressure Sensitive Adhesive
Description
Specifications: Material: Flexible Shape: Magnetic Strip High Energy Width: 2.000 inch Length: 100.000 feet Thickness: 0.120 inch Weight: 1 lb. Pressure Sensitive Adhesive

Suppliers

Company
Product
Description
Supplier Links
Flexible Magnetic Strip High Energy - RM-1067 - Magnet Kingdom
Medford, NY, USA
Flexible Magnetic Strip High Energy
RM-1067
Flexible Magnetic Strip High Energy RM-1067
Specifications: Material: Flexible Shape: Magnetic Strip High Energy Width: 2.000 inch Length: 100.000 feet Thickness: 0.120 inch Weight: 1 lb. Pressure Sensitive Adhesive

Specifications:

Material: Flexible

Shape: Magnetic Strip High Energy

Width: 2.000 inch

Length: 100.000 feet

Thickness: 0.120 inch

Weight: 1 lb.

Pressure Sensitive Adhesive

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RM-1067
Product Name Flexible Magnetic Strip High Energy
Industrial Magnets Individual Magnets
Geometry Flexible Strip / Sheet
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details
Neodymium Magnets - 2192254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 17.33 lbs (7.86 kg)
View Details