Magnet Kingdom Flexible Magnetic Strip High Energy RM-1035

Description
Specifications: Material: Flexible Shape: Magnetic Strip High Energy Width: 0.500 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb. Plain, No Adhesive
Description
Specifications: Material: Flexible Shape: Magnetic Strip High Energy Width: 0.500 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb. Plain, No Adhesive

Suppliers

Company
Product
Description
Supplier Links
Flexible Magnetic Strip High Energy - RM-1035 - Magnet Kingdom
Medford, NY, USA
Flexible Magnetic Strip High Energy
RM-1035
Flexible Magnetic Strip High Energy RM-1035
Specifications: Material: Flexible Shape: Magnetic Strip High Energy Width: 0.500 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb. Plain, No Adhesive

Specifications:

Material: Flexible

Shape: Magnetic Strip High Energy

Width: 0.500 inch

Length: 200.000 feet

Thickness: 0.030 inch

Weight: 1 lb.

Plain, No Adhesive

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RM-1035
Product Name Flexible Magnetic Strip High Energy
Industrial Magnets Individual Magnets
Geometry Flexible Strip / Sheet
Width 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Flexible Magnetic Sheeting - Ultramag™ - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Machinable
Operating Temperature 160 F (71 C)
View Details
Magnets - 107910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 48.51 lbs (22 kg)
Width 1.97 inch (50 mm)
Length 0.3346 inch (8.5 mm)
View Details