Magnet Kingdom Flexible Magnetic Strip RM-1010

Description
Specifications: Material: Flexible Shape: Magnetic Strip Width: 3.000 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb. Plain, No Adhesive
Description
Specifications: Material: Flexible Shape: Magnetic Strip Width: 3.000 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb. Plain, No Adhesive

Suppliers

Company
Product
Description
Supplier Links
Flexible Magnetic Strip - RM-1010 - Magnet Kingdom
Medford, NY, USA
Flexible Magnetic Strip
RM-1010
Flexible Magnetic Strip RM-1010
Specifications: Material: Flexible Shape: Magnetic Strip Width: 3.000 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb. Plain, No Adhesive

Specifications:

Material: Flexible

Shape: Magnetic Strip

Width: 3.000 inch

Length: 200.000 feet

Thickness: 0.030 inch

Weight: 1 lb.

Plain, No Adhesive

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RM-1010
Product Name Flexible Magnetic Strip
Industrial Magnets Individual Magnets
Geometry Flexible Strip / Sheet
Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Magnets - 107904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Length 0.5906 inch (15 mm)
View Details