Magnet Kingdom Flexible Magnetic Strip RM-1004

Description
Specifications: Material: Flexible Shape: Magnetic Strip Width: 1.000 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb. Plain, No Adhesive
Description
Specifications: Material: Flexible Shape: Magnetic Strip Width: 1.000 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb. Plain, No Adhesive

Suppliers

Company
Product
Description
Supplier Links
Flexible Magnetic Strip - RM-1004 - Magnet Kingdom
Medford, NY, USA
Flexible Magnetic Strip
RM-1004
Flexible Magnetic Strip RM-1004
Specifications: Material: Flexible Shape: Magnetic Strip Width: 1.000 inch Length: 200.000 feet Thickness: 0.030 inch Weight: 1 lb. Plain, No Adhesive

Specifications:

Material: Flexible

Shape: Magnetic Strip

Width: 1.000 inch

Length: 200.000 feet

Thickness: 0.030 inch

Weight: 1 lb.

Plain, No Adhesive

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RM-1004
Product Name Flexible Magnetic Strip
Industrial Magnets Individual Magnets
Geometry Flexible Strip / Sheet
Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details
Magnets - 7938794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferromagnetic
Holding Force 2205 lbs (1000 kg)
Geometry Block / Bar; Bar
View Details