Magnet Kingdom Samarium Block RE-0544

Description
Specifications: Material: Samarium Shape: Block Finish: Nickel Width: 0.197 inch Length: 0.374 inches Thickness: 0.039 inch Mounting: N/A Grade: 2-17 MGOe: 28 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Poor Weight: 0.001 lb.
Description
Specifications: Material: Samarium Shape: Block Finish: Nickel Width: 0.197 inch Length: 0.374 inches Thickness: 0.039 inch Mounting: N/A Grade: 2-17 MGOe: 28 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Poor Weight: 0.001 lb.

Suppliers

Company
Product
Description
Supplier Links
Samarium Block - RE-0544 - Magnet Kingdom
Medford, NY, USA
Samarium Block
RE-0544
Samarium Block RE-0544
Specifications: Material: Samarium Shape: Block Finish: Nickel Width: 0.197 inch Length: 0.374 inches Thickness: 0.039 inch Mounting: N/A Grade: 2-17 MGOe: 28 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Poor Weight: 0.001 lb.

Specifications:

Material: Samarium

Shape: Block

Finish: Nickel

Width: 0.197 inch

Length: 0.374 inches

Thickness: 0.039 inch

Mounting: N/A

Grade: 2-17

MGOe: 28

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Poor

Weight: 0.001 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RE-0544
Product Name Samarium Block
Industrial Magnets Individual Magnets
Material Samarium Cobalt
Magnet Grade 2-17
Operating Temperature 572 F (300 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
Neodymium Magnets - 2192241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 12.41 lbs (5.63 kg)
Width 0.3937 inch (10 mm)
View Details