Magnet Kingdom Neodymium Block RE-0502

Description
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.385 inch Length: 2.985 inches Thickness: 0.133 inch Mounting: N/A Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.04 lb.
Description
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.385 inch Length: 2.985 inches Thickness: 0.133 inch Mounting: N/A Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.04 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Block - RE-0502 - Magnet Kingdom
Medford, NY, USA
Neodymium Block
RE-0502
Neodymium Block RE-0502
Specifications: Material: Neodymium Shape: Block Finish: Nickel Width: 0.385 inch Length: 2.985 inches Thickness: 0.133 inch Mounting: N/A Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.04 lb.

Specifications:

Material: Neodymium

Shape: Block

Finish: Nickel

Width: 0.385 inch

Length: 2.985 inches

Thickness: 0.133 inch

Mounting: N/A

Grade: 35

MGOe: 35

Machineable: No

Maximum Operating Temperature: 150 °C

Impact Resistance: Moderate

Weight: 0.04 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RE-0502
Product Name Neodymium Block
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 35
Operating Temperature 302 F (150 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

Shaped Field Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
View Details
FeCrCo Magnet - FeCrCO - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details