Magnet Kingdom Neodymium Rod RE-0501

Description
Specifications: Material: Neodymium Shape: Rod Finish: Parylene Outer Diameter: 0.156 inch Thickness: 0.625 inch Mounting: N/A Grade: 40 MGOe: 40 Machineable: No Maximum Operating Temperature: 80 °C Impact Resistance: Moderate Weight: 0.005 lb.
Description
Specifications: Material: Neodymium Shape: Rod Finish: Parylene Outer Diameter: 0.156 inch Thickness: 0.625 inch Mounting: N/A Grade: 40 MGOe: 40 Machineable: No Maximum Operating Temperature: 80 °C Impact Resistance: Moderate Weight: 0.005 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Rod - RE-0501 - Magnet Kingdom
Medford, NY, USA
Neodymium Rod
RE-0501
Neodymium Rod RE-0501
Specifications: Material: Neodymium Shape: Rod Finish: Parylene Outer Diameter: 0.156 inch Thickness: 0.625 inch Mounting: N/A Grade: 40 MGOe: 40 Machineable: No Maximum Operating Temperature: 80 °C Impact Resistance: Moderate Weight: 0.005 lb.

Specifications:

Material: Neodymium

Shape: Rod

Finish: Parylene

Outer Diameter: 0.156 inch

Thickness: 0.625 inch

Mounting: N/A

Grade: 40

MGOe: 40

Machineable: No

Maximum Operating Temperature: 80 °C

Impact Resistance: Moderate

Weight: 0.005 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RE-0501
Product Name Neodymium Rod
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 40
Operating Temperature 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details
FeCrCo Magnet - FeCrCO - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details