Eneflux Armtek Magnetics, Inc. Sintered Samarium Magnetic DISKS RE-0452

Description
The original "rare earth" magnet material, Samarium Cobalt (SmCo) has been commercially available for more than three decades. While it has been replaced in many projects by newer materials, SmCo continues to perform in applications where no other materials can provide the required combination of characteristics. SmCo magnets boast a unique set of attributes - high magnetic strength, excellent corrosion resistance, and good stability at elevated temperatures. SmCo magnets can be used in situations where operating temperatures will exceed 500° F. As a result, in applications requiring a strong, corrosion resistant magnet that will be exposed to high temperatures, SmCo remains unmatched. SmCo is not only resistant to high temperature, but also highly coercive and very stable over a wide temperature range. This allows the field generated by SmCo magnets to remain relatively constant even after being exposed to numerous heating and cooling cycles. While Alnico magnets are similarly stable, they are far weaker magnetically than magnets made from SmCo. SmCo magnets are mechanically weak, and are subject to fracture under relatively low levels of compressive or tensile stress. This, combined with their elevated cost compared to some other materials has led to SmCo being replaced with sintered neodymium or injection molded materials in many applications. Please consult with an EA Magnetics project specialist regarding your particular SmCo magnet application for more information.
Description
The original "rare earth" magnet material, Samarium Cobalt (SmCo) has been commercially available for more than three decades. While it has been replaced in many projects by newer materials, SmCo continues to perform in applications where no other materials can provide the required combination of characteristics. SmCo magnets boast a unique set of attributes - high magnetic strength, excellent corrosion resistance, and good stability at elevated temperatures. SmCo magnets can be used in situations where operating temperatures will exceed 500° F. As a result, in applications requiring a strong, corrosion resistant magnet that will be exposed to high temperatures, SmCo remains unmatched. SmCo is not only resistant to high temperature, but also highly coercive and very stable over a wide temperature range. This allows the field generated by SmCo magnets to remain relatively constant even after being exposed to numerous heating and cooling cycles. While Alnico magnets are similarly stable, they are far weaker magnetically than magnets made from SmCo. SmCo magnets are mechanically weak, and are subject to fracture under relatively low levels of compressive or tensile stress. This, combined with their elevated cost compared to some other materials has led to SmCo being replaced with sintered neodymium or injection molded materials in many applications. Please consult with an EA Magnetics project specialist regarding your particular SmCo magnet application for more information.

Suppliers

Company
Product
Description
Supplier Links
Medford, NY, USA
Sintered Samarium Magnetic DISKS
RE-0452
Sintered Samarium Magnetic DISKS RE-0452
The original "rare earth" magnet material, Samarium Cobalt (SmCo) has been commercially available for more than three decades. While it has been replaced in many projects by newer materials, SmCo continues to perform in applications where no other materials can provide the required combination of characteristics. SmCo magnets boast a unique set of attributes - high magnetic strength, excellent corrosion resistance, and good stability at elevated temperatures. SmCo magnets can be used in situations where operating temperatures will exceed 500° F. As a result, in applications requiring a strong, corrosion resistant magnet that will be exposed to high temperatures, SmCo remains unmatched. SmCo is not only resistant to high temperature, but also highly coercive and very stable over a wide temperature range. This allows the field generated by SmCo magnets to remain relatively constant even after being exposed to numerous heating and cooling cycles. While Alnico magnets are similarly stable, they are far weaker magnetically than magnets made from SmCo. SmCo magnets are mechanically weak, and are subject to fracture under relatively low levels of compressive or tensile stress. This, combined with their elevated cost compared to some other materials has led to SmCo being replaced with sintered neodymium or injection molded materials in many applications. Please consult with an EA Magnetics project specialist regarding your particular SmCo magnet application for more information.

The original "rare earth" magnet material, Samarium Cobalt (SmCo) has been commercially available for more than three decades. While it has been replaced in many projects by newer materials, SmCo continues to perform in applications where no other materials can provide the required combination of characteristics.
SmCo magnets boast a unique set of attributes - high magnetic strength, excellent corrosion resistance, and good stability at elevated temperatures. SmCo magnets can be used in situations where operating temperatures will exceed 500° F. As a result, in applications requiring a strong, corrosion resistant magnet that will be exposed to high temperatures, SmCo remains unmatched.
SmCo is not only resistant to high temperature, but also highly coercive and very stable over a wide temperature range. This allows the field generated by SmCo magnets to remain relatively constant even after being exposed to numerous heating and cooling cycles. While Alnico magnets are similarly stable, they are far weaker magnetically than magnets made from SmCo.
SmCo magnets are mechanically weak, and are subject to fracture under relatively low levels of compressive or tensile stress. This, combined with their elevated cost compared to some other materials has led to SmCo being replaced with sintered neodymium or injection molded materials in many applications.
Please consult with an EA Magnetics project specialist regarding your particular SmCo magnet application for more information.

Supplier's Site
Samarium Disk - RE-0452 - Magnet Kingdom
Medford, NY, USA
Samarium Disk
RE-0452
Samarium Disk RE-0452
Specifications: Material: Samarium Shape: Disk Finish: As Sintered Outer Diameter: 0.750 inch Thickness: 0.285 inch Mounting: N/A Lift Strength: 8 lb. Grade: 1-5 MGOe: 22 Machineable: No Maximum Operating Temperature: 350 °C Impact Resistance: Poor Weight: 0.17 lb.

Specifications:

Material: Samarium

Shape: Disk

Finish: As Sintered

Outer Diameter: 0.750 inch

Thickness: 0.285 inch

Mounting: N/A

Lift Strength: 8 lb.

Grade: 1-5

MGOe: 22

Machineable: No

Maximum Operating Temperature: 350 °C

Impact Resistance: Poor

Weight: 0.17 lb.

Supplier's Site

Technical Specifications

  Eneflux Armtek Magnetics, Inc. Magnet Kingdom
Product Category Industrial Magnets Industrial Magnets
Product Number RE-0452 RE-0452
Product Name Sintered Samarium Magnetic DISKS Samarium Disk
Industrial Magnets Individual Magnets Individual Magnets
Material Samarium Cobalt Samarium Cobalt
Magnet Grade 1-5 1-5
Operating Temperature 482 F (250 C) 662 F (350 C)
Holding Force 8 lbs (3.63 kg)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details
Neodymium Magnets - 291914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 13.23 lbs (6 kg)
Length 0.6299 inch (16 mm)
View Details