Magnet Kingdom Samarium Disk RE-0327

Description
Specifications: Material: Samarium Shape: Disk Finish: As Sintered Outer Diameter: 0.250 inch Thickness: 0.100 inch Mounting: N/A Grade: 1-5 MGOe: 17 Machineable: No Maximum Operating Temperature: 250 °C Impact Resistance: Poor Weight: 0.001 lb.
Description
Specifications: Material: Samarium Shape: Disk Finish: As Sintered Outer Diameter: 0.250 inch Thickness: 0.100 inch Mounting: N/A Grade: 1-5 MGOe: 17 Machineable: No Maximum Operating Temperature: 250 °C Impact Resistance: Poor Weight: 0.001 lb.

Suppliers

Company
Product
Description
Supplier Links
Samarium Disk - RE-0327 - Magnet Kingdom
Medford, NY, USA
Samarium Disk
RE-0327
Samarium Disk RE-0327
Specifications: Material: Samarium Shape: Disk Finish: As Sintered Outer Diameter: 0.250 inch Thickness: 0.100 inch Mounting: N/A Grade: 1-5 MGOe: 17 Machineable: No Maximum Operating Temperature: 250 °C Impact Resistance: Poor Weight: 0.001 lb.

Specifications:

Material: Samarium

Shape: Disk

Finish: As Sintered

Outer Diameter: 0.250 inch

Thickness: 0.100 inch

Mounting: N/A

Grade: 1-5

MGOe: 17

Machineable: No

Maximum Operating Temperature: 250 °C

Impact Resistance: Poor

Weight: 0.001 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RE-0327
Product Name Samarium Disk
Industrial Magnets Individual Magnets
Material Samarium Cobalt
Magnet Grade 1-5
Operating Temperature 482 F (250 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Injection Molded Magnets - Plastiform® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
Manufacturing Method Injection Molded
View Details
Neodymium Magnets - 2192229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 2.47 lbs (1.12 kg)
Width 0.2362 inch (6 mm)
View Details