Magnet Kingdom Neodymium Disk RE-0244

Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.500 inch Thickness: 0.125 inch Mounting: N/A Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.01 lb.
Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.500 inch Thickness: 0.125 inch Mounting: N/A Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.01 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Disk - RE-0244 - Magnet Kingdom
Medford, NY, USA
Neodymium Disk
RE-0244
Neodymium Disk RE-0244
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.500 inch Thickness: 0.125 inch Mounting: N/A Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.01 lb.

Specifications:

Material: Neodymium

Shape: Disk

Finish: Nickel

Outer Diameter: 0.500 inch

Thickness: 0.125 inch

Mounting: N/A

Grade: 35

MGOe: 35

Machineable: No

Maximum Operating Temperature: 150 °C

Impact Resistance: Moderate

Weight: 0.01 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RE-0244
Product Name Neodymium Disk
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 35
Operating Temperature 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
Magnets - 2700060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.3937 inch (10 mm)
View Details