Magnet Kingdom Neodymium Disk RE-0104

Description
Specifications: Material: Neodymium Shape: Disk Finish: Gold Outer Diameter: 0.250 inch Thickness: 0.200 inch Mounting: N/A Lift Strength: 3.25 lb. Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.003 lb.
Description
Specifications: Material: Neodymium Shape: Disk Finish: Gold Outer Diameter: 0.250 inch Thickness: 0.200 inch Mounting: N/A Lift Strength: 3.25 lb. Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.003 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Disk - RE-0104 - Magnet Kingdom
Medford, NY, USA
Neodymium Disk
RE-0104
Neodymium Disk RE-0104
Specifications: Material: Neodymium Shape: Disk Finish: Gold Outer Diameter: 0.250 inch Thickness: 0.200 inch Mounting: N/A Lift Strength: 3.25 lb. Grade: 35 MGOe: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.003 lb.

Specifications:

Material: Neodymium

Shape: Disk

Finish: Gold

Outer Diameter: 0.250 inch

Thickness: 0.200 inch

Mounting: N/A

Lift Strength: 3.25 lb.

Grade: 35

MGOe: 35

Machineable: No

Maximum Operating Temperature: 150 °C

Impact Resistance: Moderate

Weight: 0.003 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number RE-0104
Product Name Neodymium Disk
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 35
Operating Temperature 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details
Neodymium Magnets - 291917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 44.1 lbs (20 kg)
Length 0.9843 inch (25 mm)
View Details