Specifications:
Material: Neodymium
Shape: Sphere
Finish: Gold
Outer Diameter: 0.375 inch
Mounting: N/A
Grade: 42
MGOe: 42
Machineable: No
Maximum Operating Temperature: 120 °C
Impact Resistance: Moderate
Weight: 0.3 lb.
| Magnet Kingdom | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | MK-0178 |
| Product Name | Neodymium Sphere |
| Industrial Magnets | Individual Magnets |
| Material | Neodymium |
| Magnet Grade | 42 |
| Operating Temperature | 248 F (120 C) |